By-Pass 4" MNPT One End
Country of Origin USA
Dia. Deflated 5.38" (137mm)
Dia. Max 6.34" (161mm)
Eye Bolt Size 3/8" (1)
Infl. Press. Required 30 psi (2.07 bar)
Length Deflated 13.25" (337mm)
Material, Body Natural Rubber
Material, Hardware Aluminum and Plated Steel
Nominal Size 6" (152mm)
Port, Inflation 1/4" NPT (1)
Press. Pipeline Max 11 psi (0.76 bar)/25' (7.6 m)
Sage Subcategory Number W1306
Shipping Wt. 7 Lbs (3.18 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-606-4 |
| Product Name | Pipe Plug, Inflatable, Large, 6" Dia, 4" Mnpt Bypass |