By-Pass 2" NPT
Country of Origin USA
Description Multi-Size Point Repair Carriers for 8"-12" (203-305mm) Diameter
Dia. Deflated 4.75" (121mm)
Dia. Max 12" (305mm)
Length Overall Inflated, Est. 120" (3048mm)
Length, Contact 108" (2743.2mm)
Material, Body Natural Corded Rubber
Port, Inflation 1/4" NPT to male QC
Pressure, Required Inflation PSI 25 psi (1.72 bar)
Sage Subcategory Number W1305
Shipping Wt. 30 Lb (13.61 Kg)
Temperature Max. Service F 120 F (48.89 C)
Wheel Dimenson Inside/Outside 5.14" (131mm) / 5.6" (142mm)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-50812-10 |
| Product Name | Packer, Inflatable Multisize 8"-12" Dia 108" Cont, 2"bypass |