By-Pass Test Area Inflation Port & Read-Back Port
Country of Origin USA
Dia. Deflated 20.5" (521mm)
Dia. Max 60.5" (1537mm)
Eye Bolt Size 3/4" ID (3)
Infl. Press. Required 22 psi (1.51 bar)
Inflation Protection Pressure Relief Valve or Rupture Disc
Length Deflated 88" (2235mm)
Material, Body Molded Natural Rubber
Material, Hardware Plated Carbon Steel & Aluminum
Nominal Size 24"-60" (610mm-1524mm)
Port, Inflation 1/4" FNPT to 1/4" QC
Press. Pipeline Max ** See Back Pressure Chart Below
Pressure Relief Pressure Relief Valve or Rupture Disc
Sage Subcategory Number W1304
Shipping Wt. 148 Lbs (67.13 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-460-FM |
| Product Name | Pipe Plug, Inflatable, Leak Detector, Front Plug, 24"-60" |