By-Pass Test Area Inflation Port & Read-Back Port
Country of Origin USA
Dia. Deflated 19" (483mm)
Dia. Max 40" (1016mm)
Eye Bolt Size 3/4" ID (2)
Infl. Press. Required 22 psi (1.51 bar)
Inflation Protection Pressure Relief Valve or Rupture Disc
Length Deflated 46.25" (1175mm)
Material, Body Molded Natural Rubber
Material, Hardware Plated Carbon Steel & Aluminum
Nominal Size 20"-40" (508mm-1016mm)
Port, Inflation 1/4" FNPT to 1/4" QC
Press. Pipeline Max ** See Back Pressure Chart Below
Pressure Relief Pressure Relief Valve or Rupture Disc
Sage Subcategory Number W1304
Shipping Wt. 95 Lbs (43.09 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-440-F |
| Product Name | Pipe Plug, Inflatable, Leak Detector, Front Plug, 20"-40" |