By-Pass None
Country of Origin USA
Dia. Deflated 3" (76mm)
Dia. Max 6.25" (159mm)
Infl. Press. Required 45 psi (3.10 bar)
Length Deflated 28.5" (724mm)
Material, Body Natural Rubber
Material, Hardware Plated Carbon Steel
Nominal Size 4"-6" (102-152mm)
Port, Inflation Schrader Tire Valve on a 3ft hose
Press. Pipeline Max 13 psi (0.9 bar)/30' (9.1 m)
Sage Subcategory Number W1303
Shipping Wt. 4 Lbs (1.81 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-306-M |
| Product Name | Pipe Plug, Inflatable, Long Test Ball 4" To 6" |