By-Pass 8" Flange One End
Country of Origin USA
Dia. Deflated 43" (1092mm)
Dia. Max 96.25" (2450mm)
Eye Bolt, No. 3/4" (3)
Infl. Press. Required 11 psi (0.75 bar)
Inflation Protection Rupture Disc or Pressure Relief Valve on all Plugs 15-23" Dia. and Larger
Length Deflated 132" (3353mm)
Material, Body Molded Natural Rubber
Material, Metal Components Aluminum and Plated Carbon Steel
Nominal Size 54"-96" (1400mm-2400mm)
Port, Inflation 1/2" Male QD To 1/2" MNPT (2)
Press. Pipeline Max ** See Second Back Pressure Chart Below
Sage Subcategory Number W1302
Shipping Wt. 506 Lbs (230 Kg)
Temperature Max. Service F 140 F (60 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-296-8 |
| Product Name | Pipe Plug, Inflatable Muni Style 54"-96"dia 8" Flange Bypass |