By-Pass 6" MNPT One End
Country of Origin USA
Dia. Deflated 43" (1092mm)
Dia. Max 72.25" (1835mm)
Eye Bolt, No. 3/4" (3)
Infl. Press. Required 12 psi (0.83 bar)
Inflation Protection Rupture Disc or Pressure Relief Valve on all Plugs 15-23" Dia. and Larger
Length Deflated 93" (2632mm)
Material, Body Molded Natural Rubber
Material, Metal Components Aluminum and Plated Carbon Steel
Nominal Size 48"-72" (1200mm-1800mm)
Port, Inflation 1/2" Male QD To 1/2" MNPT (2)
Press. Pipeline Max ** See Second Back Pressure Chart Below
Sage Subcategory Number W1302
Shipping Wt. 418 Lbs (190 Kg)
Temperature Max. Service F 140 F (60 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-272-6 |
| Product Name | Pipe Plug, Inflatable, Muni Style 48"-72" Dia 6" Mnpt Bypass |