By-Pass 6" MNPT One End
Country of Origin USA
Dia. Deflated 20" (485mm)
Dia. Max 60.5" (1537mm)
Eye Bolt, No. 3/4" (2)
Infl. Press. Required 22 psi (1.5 bar)
Inflation Protection Rupture Disc or Pressure Relief Valve on all Plugs 15-23" Dia. and Larger
Length Deflated 88" (2235mm)
Material, Body Molded Natural Rubber
Material, Metal Components Aluminum and Plated Carbon Steel
Nominal Size 24"-60" (610mm-1524mm)
Port, Inflation 1/4" Male QD To 1/4" MNPT (1) & 1/2" Male QD To 1/2" MNPT (1)
Press. Pipeline Max ** See Second Back Pressure Chart Below
Sage Subcategory Number W1302
Shipping Wt. 164 Lbs (74.5 Kg)
Temperature Max. Service F 140 F (60 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-260-6 |
| Product Name | Pipe Plug, Inflatable Muni Style 24"-60" Dia, 6" Mnpt Bypass |