By-Pass 4" MNPT One End
Country of Origin USA
Dia. Deflated 19.5" (495.3mm)
Dia. Max 40" (1000mm)
Eye Bolt, No. 1/2" (2)
Infl. Press. Required 25 psi (1.72 bar)
Inflation Protection Rupture Disc or Pressure Relief Valve on all Plugs 15-23" Dia. and Larger
Length Deflated 70" (1778mm)
Material, Body Molded Natural Rubber
Material, Metal Components Aluminum and Plated Carbon Steel
Nominal Size 20"-40" (500mm-1000mm)
Port, Inflation 1/4" Male QD To 1/4" MNPT (1) & 1/2" Male QD To 1/2" MNPT (1)
Press. Pipeline Max ** See Second Back Pressure Chart Below
Sage Subcategory Number W1302
Shipping Wt. 120 Lbs (54.4 Kg)
Temperature Max. Service F 140 F (60 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-240-4 |
| Product Name | Pipe Plug, Inflatable Muni Style 20"-40" Dia, 4" Mnpt Bypass |