By-Pass 3" MNPT One End
Country of Origin USA
Dia. Deflated 11" (279mm)
Dia. Max 24.25" (616mm)
Eye Bolt, No. Eye Nut (2) on Front Inflation Plate, (2) on Back Inflation Plate ID of 3/4"
Infl. Press. Required 45 psi (3.10 bar)
Length Deflated 37" (940mm)
Material, Body Molded Natural Rubber
Material, Metal Components Aluminum and Plated Carbon Steel
Nominal Size 12"-24" (300mm-600mm)
Port, Inflation 1/4" Male QD To 1/4" MNPT
Press. Pipeline Max ** See First Back Pressure Chart Below
Sage Subcategory Number W1302
Shipping Wt. 36 Lbs (16.33 Kg)
Temperature Max. Service F 140 F (60 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-224-2 |
| Product Name | Pipe Plug, Inflatable, Muni Style, 12-24" Dia,3" Mnpt Bypass |