By-Pass 2" MNPT One End
Country of Origin USA
Dia. Deflated 7.5" (186mm)
Dia. Max 16.25" (413mm)
Eye Bolt, No. Eye Nut (2) on Front Inflation Plate ID of 3/4"
Infl. Port Type/Size Tire Valve, Removable
Infl. Press. Required 45 psi (3 bar)
Length Deflated 28" (711mm)
Material, Body Molded Natural Rubber
Material, Metal Components Aluminum and Plated Carbon Steel
Nominal Size 8"-16" (200mm-400mm)
Port, Inflation 1/4" Male QD To 1/4" MNPT
Press. Pipeline Max ** See First Back Pressure Chart Below
Sage Subcategory Number W1302
Shipping Wt. 16 Lbs (7.26 Kg)
Temperature Max. Service F 140 F (60 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-216-2 |
| Product Name | Pipe Plug, Inflatable, Muni Style 8"-16" Dia, 2" Mnpt Bypass |