Petersen Products Co. Pipe Plug, Inflat, High Press 8"-12" Dia, 1-1/2" Mnpt Bypass 130-212-07HP

Description
By-Pass 1-1/2" MNPT One End Country of Origin USA Dia. Deflated 7.7" (196mm) Dia. Max 12.2" (309.9mm) Eye Bolt, No. 1 Infl. Press. Required 200 psi (13.8 bar) Length Deflated 24" (610mm) Nominal Size 8"-12" (200mm-300mm) Port, Inflation 1/4" Male QD To 1/4" MNPT (2) Press. Pipeline Max 150 psi (10.34 bar)/350 ft (105 m) Sage Subcategory Number W1302 Shipping Wt. 24 Lbs (10.89 Kg)
Request a Quote
Description
By-Pass 1-1/2" MNPT One End Country of Origin USA Dia. Deflated 7.7" (196mm) Dia. Max 12.2" (309.9mm) Eye Bolt, No. 1 Infl. Press. Required 200 psi (13.8 bar) Length Deflated 24" (610mm) Nominal Size 8"-12" (200mm-300mm) Port, Inflation 1/4" Male QD To 1/4" MNPT (2) Press. Pipeline Max 150 psi (10.34 bar)/350 ft (105 m) Sage Subcategory Number W1302 Shipping Wt. 24 Lbs (10.89 Kg)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Inflat, High Press 8
Fredonia, WI, United States
Pipe Plug, Inflat, High Press 8"-12" Dia, 1-1/2" Mnpt Bypass
130-212-07HP
Pipe Plug, Inflat, High Press 8"-12" Dia, 1-1/2" Mnpt Bypass 130-212-07HP
By-Pass 1-1/2" MNPT One End Country of Origin USA Dia. Deflated 7.7" (196mm) Dia. Max 12.2" (309.9mm) Eye Bolt, No. 1 Infl. Press. Required 200 psi (13.8 bar) Length Deflated 24" (610mm) Nominal Size 8"-12" (200mm-300mm) Port, Inflation 1/4" Male QD To 1/4" MNPT (2) Press. Pipeline Max 150 psi (10.34 bar)/350 ft (105 m) Sage Subcategory Number W1302 Shipping Wt. 24 Lbs (10.89 Kg)

By-Pass 1-1/2" MNPT One End
Country of Origin USA
Dia. Deflated 7.7" (196mm)
Dia. Max 12.2" (309.9mm)
Eye Bolt, No. 1
Infl. Press. Required 200 psi (13.8 bar)
Length Deflated 24" (610mm)
Nominal Size 8"-12" (200mm-300mm)
Port, Inflation 1/4" Male QD To 1/4" MNPT (2)
Press. Pipeline Max 150 psi (10.34 bar)/350 ft (105 m)
Sage Subcategory Number W1302
Shipping Wt. 24 Lbs (10.89 Kg)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Inflatable Seals
Product Number 130-212-07HP
Product Name Pipe Plug, Inflat, High Press 8"-12" Dia, 1-1/2" Mnpt Bypass
Unlock Full Specs
to access all available technical data

Similar Products