By-Pass 3" FNPT One End
Country of Origin USA
Dia. Deflated 8.75" (222mm)
Dia. Max 10.25" (260mm)
Eye Bolt, No. 3/8" (1)
Infl. Port Type/Size Tire Valve, Removable
Infl. Press. Required 35 psi (2.41 bar)
Length Deflated 11.75" (298mm)
Material, Body Molded Natural Rubber
Material, Metal Components Aluminum and Plated Carbon Steel
Nominal Size 10" (250mm)
Port, Inflation 1/4" Male QD To 1/4" MNPT
Press. Pipeline Max 13 psi (0.9 bar)/30 ft (9.1m)
Sage Subcategory Number W1302
Shipping Wt. 9 Lbs (4 Kg)
Temperature Max. Service F 140 F (60 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-210-3 |
| Product Name | Pipe Plug, Infl, Municipal, Muni, 10" Dia, 3" Fnpt Bypass |