By-Pass 2" FNPT One End
Country of Origin USA
Dia. Deflated 6.75" (171mm)
Dia. Max 10.25" (260mm)
Eye Bolt, No. 3/8" (1)
Infl. Press. Required 30 psi (2.1 bar)
Length Deflated 14.5" (368mm)
Material, Body Molded Natural Rubber
Material, Metal Components Aluminum and Plated Carbon Steel
Nominal Size 8"-10" (200mm-250mm)
Port, Inflation 1/4" Male QD To 1/4" MNPT
Press. Pipeline Max 17 psi (1.2 bar)/40 ft (12m)
Sage Subcategory Number W1302
Shipping Wt. 9 Lbs (3 Kg)
Temperature Max. Service F 140 F (60 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-210-2 |
| Product Name | Pipe Plug, Inflatable Muni Style 8"-10" Dia, 2" Fnpt Bypass |