By-Pass 3" FNPT One End
Country of Origin USA
Dia. Deflated 6.75" (170mm)
Dia. Max 8.25" (210mm)
Eye Bolt, No. 3/8" (1)
Infl. Press. Required 35 psi (2.4 bar)
Length Deflated 10" (254mm)
Material, Body Molded Natural Rubber
Material, Metal Components Aluminum and Plated Carbon Steel
Nominal Size 8" (200mm)
Port, Inflation 1/4" Male QD To 1/4" MNPT
Press. Pipeline Max 13 psi (0.9 bar)/30 ft (9.1m)
Sage Subcategory Number W1302
Shipping Wt. 5 Lb (2.27 Kg)
Temperature Max. Service F 140 F (60 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-208-3 |
| Product Name | Pipe Plug, Inflatable, Muni Style, 8" Dia, 3" Fnpt Bypass |