By-Pass 3/4" FNPT One End
Country of Origin USA
Dia. Deflated 3.46" (88mm)
Dia. Max 6.25" (159mm)
Eye Bolt, No. 1/4" (1)
Infl. Press. Required 35 psi (2.41 bar)
Length Deflated 10.75" (273mm)
Material, Body Molded Natural Rubber
Material, Metal Components Aluminum and Plated Carbon Steel
Nominal Size 4"-6" (102mm-150mm)
Port, Inflation 1/8" NPT to Schrader Tire Valve Syle Inflation
Press. Pipeline Max 17 psi (1.2 br)/40 ft (12 m)
Sage Subcategory Number W1302
Shipping Wt. 3 Lbs (1.36 Kg)
Temperature Max. Service F 140 F (60 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-206-07 |
| Product Name | Pipe Plug, Inflatable, Muni Style 4"-6" Dia, 3/4"fnpt Bypass |