By-Pass 3/4" FNPT One End
Country of Origin USA
Dia. Deflated 3.13" (80mm)
Dia. Max 4.25" (108mm)
Eye Bolt, No. 1/4" (1)
Infl. Press. Required 40 psi (2.8 bar)
Length Deflated 8" (203mm)
Material, Body Molded Natural Rubber
Material, Metal Components Aluminum and Plated Carbon Steel
Nominal Size 4" (100mm)
Port, Inflation Schrader Tire Valve, Molded
Press. Pipeline Max 22 psi (1.5 bar)/50 ft (15 m)
Sage Subcategory Number W1302
Shipping Wt. 2 Lbs (0.91 Kg)
Temperature Max. Service F 140 F (60 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-204-07 |
| Product Name | Pipe Plug, Inflatable, Muni Style, 4" Dia, 3/4" Fnpt Bypass |