By-Pass None
Country of Origin USA
Dia. Deflated 1.5" (38mm)
Dia. Max 1.5" (40mm)
Dia., Seal Max 1.5" (40mm)
Infl. Press. Required 30 psi (2.1 bar)
Length Deflated 4.75" (121mm)
Material, Body Natural Rubber
Material, Seal Natural Rubber
Nominal Size 1.5" (40mm)
Port, Inflation 1/8" Schrader Tire Valve
Press. Pipeline Max 13 psi (0.9 bar)/30 ft (9.1 m)
Sage Subcategory Number W1301
Shipping Wt. 0.5 Lb (0.23 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-1015 |
| Product Name | Pipe Plug, Inflatable, Stack Test Style, 1.5" Dia |