By-Pass None
Country of Origin USA
Dia. Deflated 43" (1092mm)
Dia. Max 72.25" (1835mm)
Eye Bolt Size 3/4" (3)
Infl. Press. Required 12 psi (0.83 bar)
Inflation Protection Rupture Disc or Pressure Relief Valve on all Plugs 15-23" Dia. and Larger
Length Deflated 100" (2540mm)
Material, Body Molded Natural Rubber
Material, Hardware Plated Carbon Steel
Nominal Size 48"-72" (1200mm-1800mm)
Port, Inflation Schrader Tire Valve
Press. Pipeline Max ** See Back Pressure Chart Above
Sage Subcategory Number W1300
Shipping Wt. 290 Lbs (132 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-072-MS |
| Product Name | Pipe Plug, Inflatable, Plumbers Test Style, 48" To 72" Dia |