By-Pass None
Country of Origin USA
Dia. Deflated 19.1" (485mm)
Dia. Max 60.5" (1537mm)
Eye Bolt Size 3/4" (2)
Infl. Press. Required 22 psi (1.51 bar)
Inflation Protection Rupture Disc or Pressure Relief Valve on all Plugs 15-23" Dia. and Larger
Length Deflated 88" (2235mm)
Material, Body Molded Natural Rubber
Material, Hardware Plated Carbon Steel
Nominal Size 24"-60" (600mm-1500mm)
Port, Inflation Schrader Tire Valve
Press. Pipeline Max ** See Back Pressure Chart Above
Sage Subcategory Number W1300
Shipping Wt. 140 Lbs (63.50 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-060-MSM |
| Product Name | Pipe Plug, Inflatable, Plumbers Test Style, 24" To 60" Dia |