By-Pass None
Country of Origin USA
Dia. Deflated 19.1" (485mm)
Dia. Max 50" (1270mm)
Eye Bolt Size 3/4" (2)
Infl. Press. Required 25 psi (1.72 bar)
Inflation Protection Rupture Disc or Pressure Relief Valve on all Plugs 15-23" Dia. and Larger
Length Deflated 84.5" (2146mm)
Material, Body Molded Natural Rubber
Material, Hardware Plated Carbon Steel
Nominal Size 24"-48" (600mm-1200mm)
Port, Inflation Schrader Tire Valve
Press. Pipeline Max ** See Back Pressure Chart Above
Sage Subcategory Number W1300
Shipping Wt. 125 Lbs (57 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-048-MS |
| Product Name | Pipe Plug, Inflatable, Plumbers Test Style, 24" To 48" Dia |