By-Pass None
Country of Origin USA
Dia. Deflated 14.3" (363mm)
Dia. Max 32" (800mm)
Eye Bolt Size 3/4" (2)
Infl. Press. Required 25 psi (1.72 bar)
Inflation Protection Rupture Disc or Pressure Relief Valve on all Plugs 15-23" Dia. and Larger
Length Deflated 63" (1600mm)
Material, Body Molded Natural Rubber
Material, Hardware Plated Carbon Steel
Nominal Size 15"-32" (380mm-800mm)
Port, Inflation Schrader Tire Valve
Press. Pipeline Max ** See Back Pressure Chart Above
Sage Subcategory Number W1300
Shipping Wt. 70 Lbs (31.8 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-030-MS |
| Product Name | Pipe Plug, Inflatable, Plumbers Test Style, 15" To 32" Dia |