By-Pass None
Country of Origin USA
Dia. Deflated 7.5" (186mm)
Dia. Max 16.25" (413mm)
Eye Bolt Size Eye Bolt for Plug Installation and Removal
Infl. Press. Required 45 psi (3 bar)
Length Deflated 28" (711mm)
Material, Body Molded Natural Rubber
Material, Hardware Plated Carbon Steel
Nominal Size 8"-16" (200mm-400mm)
Port, Inflation Schrader Tire Valve
Press. Pipeline Max ** See Back Pressure Chart Above
Sage Subcategory Number W1300
Shipping Wt. 12 Lbs (5.44 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-016-MS |
| Product Name | Pipe Plug, Inflatable, Plumbers Test Style, 8" To 16" Dia |