By-Pass None
Country of Origin USA
Dia. Deflated 6.75" (171mm)
Dia. Max 12.25" (311mm)
Eye Bolt Size 3/8" (1)
Infl. Press. Required 20 psi (1.4 bar)
Length Deflated 16" (406mm)
Material, Body Molded Natural Rubber
Material, Hardware Plated Carbon Steel
Nominal Size 6"-12" (150mm-300mm)
Port, Inflation Schrader Tire Valve
Press. Pipeline Max 11 psi (0.75 bar)/25 ft (8 m)
Sage Subcategory Number W1300
Shipping Wt. 7 Lbs (3.18 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-012-MS |
| Product Name | Pipe Plug, Inflatable, Plumbers Test Style, 6" To 12" Dia |