By-Pass None
Country of Origin USA
Dia. Deflated 6.75" (172mm)
Dia. Max 8.25" (210mm)
Eye Bolt Size 3/8" (1)
Infl. Press. Required 25 psi (1.7 bar)
Length Deflated 10.25" (257mm)
Material, Body Molded Natural Rubber
Material, Hardware Plated Carbon Steel
Material, Outer Ply Molded Natural Rubber
Nominal Size 8" (200mm)
Port, Inflation Schrader Tire Valve
Press. Pipeline Max 17 psi (1.2 bar/40 ft (12 m)
Sage Subcategory Number W1300
Shipping Wt. 4 Lbs (1.81 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-008 |
| Product Name | Pipe Plug, Inflatable, Plumbers Test Style, 8" Dia |