By-Pass None
Country of Origin USA
Dia. Deflated 5" (127mm)
Dia. Max 8.25" (210mm)
Eye Bolt Size 3/8" (1)
Infl. Press. Required 30 psi (2.1 bar)
Length Deflated 14" (356mm)
Material, Body Molded Natural Rubber
Material, Hardware Plated Carbon Steel
Nominal Size 6"-8" (150mm-200mm)
Port, Inflation Shrader Tire Valve
Press. Pipeline Max 17 psi (1.2 bar)/40 ft (12 m)
Sage Subcategory Number W1300
Shipping Wt. 4 Lbs (1.81 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-008-MS |
| Product Name | Pipe Plug, Inflatable, Plumbers Test Style, 6" - 8" Dia |