By-Pass None
Country of Origin USA
Dia. Deflated 5.25" (135mm)
Dia. Max 6.25" (159mm)
Eye Bolt Size Oversized Ring & Removable Chain
Infl. Press. Required 30 psi (2.1 bar)
Length Deflated 9.0" (230mm)
Material, Body Natural Rubber
Material, Hardware Plated Carbon Steel
Material, Outer Ply Natural Rubber
Nominal Size 6" (150mm)
Port, Inflation Schrader Tire Valve
Press. Pipeline Max 13 psi (0.9 bar)/30 ft (9.1 m)
Sage Subcategory Number W1300
Shipping Wt. 2 Lbs (0.91 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-006 |
| Product Name | Pipe Plug, Inflatable, Plumbers Test Style, 6" Dia |