By-Pass None
Country of Origin USA
Dia. Deflated 1.78" (45mm)
Dia. Max 3.1" (80mm)
Eye Bolt Size Oversized Ring & Removable Chain
Infl. Press. Required 35 psi (2.4 bar)
Length Deflated 5.57" (141mm)
Material, Body Molded Natural Rubber
Nominal Size 2"-3" (50mm-75mm)
Port, Inflation Schrader Tire Valve
Press. Pipeline Max 17 psi (1.2 bar)/40 ft (12 m)
Sage Subcategory Number W1300
Shipping Wt. 1 Lb (0.45 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-003-M |
| Product Name | Pipe Plug, Inflatable, Plumbers Test Style, 2" - 3" Dia |