Country of Origin USA
Dia. Deflated 40.875" (1038mm)
Dia. Hot Tap Hole, Min 41" (1041mm)
Dia. Max 96" (2438mm)
Length Deflated 240" (6096mm)
Length, Cylinder Contact 72" (1829mm)
Length, Overall, Inflated, IN 141" (3581mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. Flow anchor
Port, Inflation 4" X 300 Lb ANSI
Pressure Pipeline Max Head 18 ft (5.48 m)
Pressure, Inflation Max 12 psi (0.82 bar)
Sage Subcategory Number W1298
Shipping Wt. Call for Weight
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-8096 |
| Product Name | Pipe Plug, Petestop®, Inflatable Flow Stop, 96" Dia |