Country of Origin USA
Dia. Deflated 34.875" (886mm)
Dia. Hot Tap Hole, Min 35" (889mm)
Dia. Max 72" (1829mm)
Length Deflated 186" (4724mm)
Length, Cylinder Contact 54" (1372mm)
Length, Overall, Inflated, IN 108" (2743mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. Flow anchor
Port, Inflation 4" X 300 Lb ANSI
Pressure Pipeline Max Head 23 ft (7 m)
Pressure, Inflation Max 15 psi (1.03 bar)
Sage Subcategory Number W1298
Shipping Wt. Call for Weight
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-8072 |
| Product Name | Pipe Plug, Petestop®, Inflatable Flow Stop, 72" Dia |