Country of Origin USA
Dia. Deflated 28.875" (733mm)
Dia. Hot Tap Hole, Min 29" (737mm)
Dia. Max 66" (1676mm)
Length Deflated 172.5" (4382mm)
Length, Cylinder Contact 49.5" (1257mm)
Length, Overall, Inflated, IN 97.5" (2477mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. Flow anchor
Port, Inflation 4" X 300 Lb ANSI
Pressure Pipeline Max Head 30 ft (9.14 m)
Pressure, Inflation Max 20 psi (1.38 bar)
Sage Subcategory Number W1298
Shipping Wt. Call for Weight
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-8066 |
| Product Name | Pipe Plug, Petestop®, Inflatable Flow Stop, 66" Dia |