Country of Origin USA
Dia. Deflated 22.875" (581mm)
Dia. Hot Tap Hole, Min 23" (584mm)
Dia. Max 48" (1219mm)
Length Deflated 126" (3200mm)
Length, Cylinder Contact 36" (914mm)
Length, Overall, Inflated, IN 72" (1829mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Package Dimensions 130" X 30" X 30"
Port Location, Infl. Flow anchor
Port, Inflation 4" X 300 Lb ANSI
Pressure Pipeline Max Head 46 ft (14.02 m)
Pressure, Inflation Max 30 psi (2.07 bar)
Sage Subcategory Number W1298
Shipping Wt. Call for Weight
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-8048 |
| Product Name | Pipe Plug, Petestop®, Inflatable Flow Stop, 48" Dia |