Country of Origin USA
Dia. Deflated 22.875" (581mm)
Dia. Hot Tap Hole, Min 23" (584mm)
Dia. Max 42" (1067mm)
Length Deflated 112.5" (2858mm)
Length, Cylinder Contact 31.5" (800mm)
Length, Overall, Inflated, IN 64.5" (1638mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Package Dimensions 120" X 30" X 30"
Port Location, Infl. Flow anchor
Port, Inflation 4" X 300 Lb ANSI
Pressure Pipeline Max Head 61 ft (18.59 m)
Pressure, Inflation Max 40 psi (2.76 bar)
Sage Subcategory Number W1298
Shipping Wt. Call for Weight
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-8042 |
| Product Name | Pipe Plug, Petestop®, Inflatable Flow Stop, 42" Dia |