Country of Origin USA
Dia. Deflated 18.875" (479mm)
Dia. Hot Tap Hole, Min 19" (483mm)
Dia. Max 36" (914mm)
Length Deflated 97" (2464mm)
Length, Cylinder Contact 27" (686mm)
Length, Overall, Inflated, IN 55" (1397mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Package Dimensions 108" X 24" X 24"
Port Location, Infl. Flow anchor
Port, Inflation 4" X 300 Lb ANSI
Pressure Pipeline Max Head 92 ft (28.04 m)
Pressure, Inflation Max 60 psi (4.14 bar)
Sage Subcategory Number W1298
Shipping Wt. Call for Weight
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-8036 |
| Product Name | Pipe Plug, Petestop®, Inflatable Flow Stop, 36" Dia |