Country of Origin USA
Dia. Deflated 16.875" (429mm)
Dia. Hot Tap Hole, Min 17" (432mm)
Dia. Max 28" (711mm)
Length Deflated 75" (1905mm)
Length, Cylinder Contact 21" (533mm)
Length, Overall, Inflated, IN 44" (1118mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Package Dimensions 90" X 18" X 18"
Port Location, Infl. Flow anchor
Port, Inflation 2" X 300 Lb ANSI
Pressure Pipeline Max Head 138 ft (42.06 m)
Pressure, Inflation Max 90 psi (6.21 bar)
Sage Subcategory Number W1298
Shipping Wt. Call for Weight
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-8028 |
| Product Name | Pipe Plug, Petestop®, Inflatable Flow Stop, 28" Dia |