Country of Origin USA
Dia. Deflated 12.875" (327mm)
Dia. Hot Tap Hole, Min 13" (330mm)
Dia. Max 17.25" (438mm)
Length Deflated 48.5" (1232mm)
Length, Cylinder Contact 13.5" (343mm)
Length, Overall, Inflated, IN 29.5" (749mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Package Dimensions 60" X 14" X 14"
Port Location, Infl. Flow anchor
Port, Inflation 2" X 300 Lb ANSI
Pressure Pipeline Max Head 153 ft (46.63 m)
Pressure, Inflation Max 100 psi (6.90 bar)
Sage Subcategory Number W1298
Shipping Wt. Call for Weight
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-8018 |
| Product Name | Pipe Plug, Petestop®, Inflatable Flow Stop, 17.25" Dia |