Country of Origin USA
Dia. Deflated 11.75" (298mm)
Dia. Hot Tap Hole, Min 11.875" (302mm)
Dia. Max 13.25" (337mm)
Length Deflated 39.5" (1003mm)
Length, Cylinder Contact 10.5" (267mm)
Length, Overall, Inflated, IN 24" (610mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Package Dimensions 48" X 12" X 12"
Port Location, Infl. Flow anchor
Port, Inflation 2" X 300 Lb
Pressure Pipeline Max Head 153 ft (46.63 m)
Pressure, Inflation Max 100 psi (6.90 bar)
Sage Subcategory Number W1298
Shipping Wt. Call for Weight
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-8014 |
| Product Name | Pipe Plug, Petestop®, Inflatable Flow Stop, 13.25" Dia |