Country of Origin USA
Dia. Deflated 9.75" (248mm)
Dia. Hot Tap Hole, Min 9.875" (251mm)
Dia. Max 10" (254mm)
Length Deflated 31" (787mm)
Length, Cylinder Contact 8" (203mm)
Length, Overall, Inflated, IN 18" (457mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Package Dimensions 36" X 10" X 10"
Port Location, Infl. Flow Anchor
Port, Inflation 2" X 300
Pressure Pipeline Max Head 184 ft (56.08 m)
Pressure, Inflation Max 120 psi (8.28 bar)
Sage Subcategory Number W1298
Shipping Wt. Call for Weight
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-8010 |
| Product Name | Pipe Plug, Petestop®, Inflatable Flow Stop, 10" Dia |