Country of Origin USA
Dia. Deflated 7.75" (197mm)
Dia. Hot Tap Hole, Min 7.875" (200mm)
Dia. Max 8" (203mm)
Length Deflated 26" (508mm)
Length, Cylinder Contact 8" (203mm)
Length, Overall, Inflated, IN 16" (406mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Package Dimensions 24" X 8" X 8"
Port Location, Infl. Flow anchor
Port, Inflation 2" X 300
Pressure Pipeline Max Head 246 ft (75 m)
Pressure, Inflation Max 160 psi (11.03 bar)
Sage Subcategory Number W1298
Shipping Wt. Call for Weight
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-8008 |
| Product Name | Pipe Plug, Petestop®, Inflatable Flow Stop, 8" Dia |