Comment 1 Inflation Ram Adapter Required, Available from Petersen
Country of Origin USA
Dia. Deflated 23" (584mm)
Dia. Hot Tap Hole, Min 23" (584mm)
Dia. Max 96" (2438mm)
Length Deflated 156" (3962mm)
Length, Cylinder Contact 144" (3658mm)
Length, Overall, Inflated, IN 192" (4877mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. Centered on Diameter
Port, Inflation 4" X 300 Lb ANSI
Pressure Pipeline Max Head 7.5 psi (0.52 bar)/17.3' (5.27 m)
Pressure, Inflation Max 15 psi (1.03 bar)
Sage Subcategory Number W129
Shipping Wt. 240 Lb (108.86 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-096 |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, 96" Dia |