Comment 1 Inflation Ram Adapter Not Required
Country of Origin USA
Dia. Deflated 41" (1041mm)
Dia. Hot Tap Hole, Min 41" (1041mm)
Dia. Max 96" (2438mm)
Length Deflated 156" (3962mm)
Length, Cylinder Contact 144" (3658mm)
Length, Overall, Inflated, IN 192" (4877mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. Centered on Diameter
Port, Inflation 6" X 300 Lb ANSI
Pressure Pipeline Max Head 55 psi (3.79 bar)/126.9' (38.7 m)
Pressure, Inflation Max 110 psi (7.58 bar)
Sage Subcategory Number W129
Shipping Wt. 336 Lb (152.41 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-096-HP |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Hp, 96" Dia |