Comment 1 Inflation Ram Adapter Required, Available from Petersen
Country of Origin USA
Dia. Deflated 19" (483mm)
Dia. Hot Tap Hole, Min 19" (483mm)
Dia. Max 84" (2134mm)
Length Deflated 137" (3480mm)
Length, Cylinder Contact 126" (3200mm)
Length, Overall, Inflated, IN 168" (4267mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. Centered on Diameter
Port, Inflation 4" X 300 Lb ANSI
Pressure Pipeline Max Head 7.5 psi (0.52 bar)/17.3' (5.27 m)
Pressure, Inflation Max 15 psi (1.03 bar)
Sage Subcategory Number W129
Shipping Wt. 210 Lb (95.26 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-084 |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, 84" Dia |