Comment 1 Inflation Ram Adapter Not Required
Country of Origin USA
Dia. Deflated 35" (889mm)
Dia. Hot Tap Hole, Min 35" (889mm)
Dia. Max 84" (2134mm)
Length Deflated 137" (3480mm)
Length, Cylinder Contact 126" (3200mm)
Length, Overall, Inflated, IN 168" (4267mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. Centered on Diameter
Port, Inflation 6" X 300 Lb ANSI
Pressure Pipeline Max Head 55 psi (3.79 bar)/126.9' (38.7 m)
Pressure, Inflation Max 110 psi (7.58 bar)
Sage Subcategory Number W129
Shipping Wt. 294 Lb (133.36 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-084-HP |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Hp, 84" Dia |