Comment 1 Inflation Ram Adapter Required, Available from Petersen
Country of Origin USA
Dia. Deflated 19" (483mm)
Dia. Hot Tap Hole, Min 19" (483mm)
Dia. Max 72" (1829mm)
Length Deflated 118" (2997mm)
Length, Cylinder Contact 108" (2743mm)
Length, Overall, Inflated, IN 144" (3658mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. Centered on Diameter
Port, Inflation 4" X 300 Lb ANSI
Pressure Pipeline Max Head 10 psi (0.69 bar)/23.1' (7.03 m)
Pressure, Inflation Max 20 psi (1.38 bar)
Sage Subcategory Number W129
Shipping Wt. 180 Lb (81.65 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-072 |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, 72" Dia |