Comment 1 Inflation Ram Adapter Not Required
Country of Origin USA
Dia. Deflated 29" (737mm)
Dia. Hot Tap Hole, Min 29" (737mm)
Dia. Max 72" (1829mm)
Length Deflated 118" (2997mm)
Length, Cylinder Contact 108" (2743mm)
Length, Overall, Inflated, IN 144" (3658mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. Centered on Diameter
Port, Inflation 6" X 300 Lb ANSI
Pressure Pipeline Max Head 60 psi (4.14 bar)/138.4' (42.2 m)
Pressure, Inflation Max 120 psi (8.27 bar)
Sage Subcategory Number W129
Shipping Wt. 252 Lb (114.31 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-072-HP |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Hp, 72" Dia |