Comment 1 Inflation Ram Adapter Not Required
Country of Origin USA
Dia. Deflated 23" (584mm)
Dia. Hot Tap Hole, Min 23" (584mm)
Dia. Max 60" (1524mm)
Length Deflated 100" (2540mm)
Length, Cylinder Contact 90" (2286mm)
Length, Overall, Inflated, IN 120" (3048mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. Centered on Diameter
Port, Inflation 4" X 300 Lb ANSI
Pressure Pipeline Max Head 70 psi (4.83 bar)/161.5' (49.21 m)
Pressure, Inflation Max 140 psi (9.65 bar)
Sage Subcategory Number W129
Shipping Wt. 207 Lb (93.89 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-060-HP |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Hp, 60" Dia |