Country of Origin USA
Dia. Deflated 22.75" (578mm)
Dia. Hot Tap Hole, Min 23" (584mm)
Dia. Max 48" (1219mm)
Length Deflated 119" (3023mm)
Length, Cylinder Contact 40" (1016mm)
Length, Overall, Inflated, IN 132" (3353mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Nylon Reinforced Polyurethane
Package Dimensions 120" X 24" X 24"
Port Location, Infl. End
Port, Inflation Through Centering Anchor
Pressure Pipeline Max Head 15 psi (1.03 bar)/34.6' (10.6 m)
Pressure, Inflation Max 30 psi (2 bar)
Sage Subcategory Number W129
Shipping Wt. TBD
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-048-D |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Dbb, 48" Dia |