Comment 1 Inflation Ram Adapter Not Required
Country of Origin USA
Dia. Deflated 17" (432mm)
Dia. Hot Tap Hole, Min 17" (432mm)
Dia. Max 42" (1067mm)
Length Deflated 71" (1803mm)
Length, Cylinder Contact 63" (1600mm)
Length, Overall, Inflated, IN 84" (2134mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. Centered on Diameter
Port, Inflation 4" X 300 Lb ANSI
Pressure Pipeline Max Head 75 psi (5.17 bar)/173 ft (52.73 m)
Pressure, Inflation Max 150 psi (10.34 bar)
Sage Subcategory Number W129
Shipping Wt. 120 Lb (54.5 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-042-HP |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Hp, 42" Dia |