Country of Origin USA
Dia. Deflated 22.75" (578mm)
Dia. Hot Tap Hole, Min 23" (584mm)
Dia. Max 40" (1016mm)
Length Deflated 106" (2692mm)
Length, Cylinder Contact 36" (914mm)
Length, Overall, Inflated, IN 118" (2997mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Nylon Reinforced Polyurethane
Package Dimensions 108" X 24" X 24"
Port Location, Infl. End
Port, Inflation Through Centering Anchor
Pressure Pipeline Max Head 20 psi (1.38 bar)/46.1' (14.1 m)
Pressure, Inflation Max 40 psi (2.7 bar)
Sage Subcategory Number W129
Shipping Wt. TBD
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-040-D |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Dbb, 40" Dia |