Country of Origin USA
Dia. Deflated 18.8" (478mm)
Dia. Hot Tap Hole, Min 19" (483mm)
Dia. Max 31.25" (794mm)
Length Deflated 83" (2108mm)
Length, Cylinder Contact 28" (711mm)
Length, Overall, Inflated, IN 92" (2337mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Nylon Reinforced Polyurethane
Package Dimensions 96" X 20" X 20"
Port Location, Infl. End
Port, Inflation (2) NPT Inflation Ports Internal to Flange
Pressure Pipeline Max Head 30 psi (2.07 bar)/69.2' (21.09 m)
Pressure, Inflation Max 60 psi (4.1 bar)
Sage Subcategory Number W129
Shipping Wt. TBD
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-032-D |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Dbb, 32" Dia |